STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STR711-SK/IAR

Description
STR711F IAR KickStart STR7 ARM7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STR711F IAR KickStart STR7 ARM7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-4550-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-4550-ND
Embedded MCU, DSP Evaluation Boards 497-4550-ND
STR711F IAR KickStart STR7 ARM7 MCU 32-Bit Embedded Evaluation Board

STR711F IAR KickStart STR7 ARM7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283928-STR711-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283928-STR711-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283928-STR711-SK/IAR
Win Source Part Number: 1283928-STR711-SK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), J-Link Programmer Utilized IC / Part: STR711F Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-4550,STR711SKIA R,497-4550 Base Product Number: STR711 Product Status: Obsolete

Win Source Part Number: 1283928-STR711-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR7
Type: MCU 32-Bit
Core Processor: ARM7
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), J-Link Programmer
Utilized IC / Part: STR711F
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-4550,STR711SKIAR,497-4550
Base Product Number: STR711
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STR711-SK/IAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR711-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR711-SK/IAR
IAR KICKSTART STR711F EVAL BRD

IAR KICKSTART STR711F EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-4550-ND 1283928-STR711-SK/IAR STR711-SK/IAR
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other IAR KickStart; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,CMA-83LN+,DL1721,50 OHM - TB-994+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2305113 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000801-80-ND - DigiKey
Specs
Supported System Antenna
View Details