STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - STR485LVQT STR485LVQT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898440-STR485LVQT Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver Half RS485 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STR485 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18335-6, 497-18335-2, STR485LVQT-ND, 497-18335-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898440-STR485LVQT Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver Half RS485 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STR485 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18335-6, 497-18335-2, STR485LVQT-ND, 497-18335-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - STR485LVQT - 898440-STR485LVQT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - STR485LVQT
898440-STR485LVQT
Interface - Interface - Drivers, Receivers, Transceivers - STR485LVQT 898440-STR485LVQT
Manufacturer: STMicroelectronics Win Source Part Number: 898440-STR485LVQT Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver Half RS485 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STR485 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18335-6, 497-18335-2, STR485LVQT-ND, 497-18335-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898440-STR485LVQT
Operating Temperature Range: -40°C ~ 105°C
Features: 1/1 Transceiver Half RS485 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STR485
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18335-6, 497-18335-2, STR485LVQT-ND, 497-18335-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - STR485LVQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
STR485LVQT
Drivers, Receivers, Transceivers STR485LVQT
1/1 Transceiver Half RS485 10-DFN (3x3)

1/1 Transceiver Half RS485 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 898440-STR485LVQT STR485LVQT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - STR485LVQT Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data