STMicroelectronics, Inc. P-Channel 30 V 0.048 Ohm 2 A MOSFET Transistor STR2P3LLH6

Description
P-Channel 30 V, 0.048 Ohm typ., 2 A STripFET H6 Power MOSFET in a SOT-23 package Product overview: STR2P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 2 A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STR2P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel 30 V, 0.048 Ohm typ., 2 A STripFET H6 Power MOSFET in a SOT-23 package Product overview: STR2P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 2 A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STR2P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30 V 0.048 Ohm 2 A MOSFET Transistor
278-STR2P3LLH6
P-Channel 30 V 0.048 Ohm 2 A MOSFET Transistor 278-STR2P3LLH6
P-Channel 30 V, 0.048 Ohm typ., 2 A STripFET H6 Power MOSFET in a SOT-23 package Product overview: STR2P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 2 A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STR2P3LLH6 can be used for catalog matching and distributor lookup.

P-Channel 30 V, 0.048 Ohm typ., 2 A STripFET H6 Power MOSFET in a SOT-23 package Product overview: STR2P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.048 Ohm, 2 A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.048 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STR2P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STR2P3LLH6 - 1103833-STR2P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STR2P3LLH6
1103833-STR2P3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STR2P3LLH6 1103833-STR2P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1103833-STR2P3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 639pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 56 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103833-STR2P3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 639pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 56 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-15520-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15520-1-ND
Single FETs, MOSFETs 497-15520-1-ND
P-Channel 30V 2A (Ta) 350mW (Tc) Surface Mount SOT-23-3

P-Channel 30V 2A (Ta) 350mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-15520-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15520-6-ND
Single FETs, MOSFETs 497-15520-6-ND
P-Channel 30V 2A (Ta) 350mW (Tc) Surface Mount SOT-23-3

P-Channel 30V 2A (Ta) 350mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-15520-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15520-2-ND
Single FETs, MOSFETs 497-15520-2-ND
P-Channel 30V 2A (Ta) 350mW (Tc) Surface Mount SOT-23-3

P-Channel 30V 2A (Ta) 350mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 8765702P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765702P
MOSFETs 8765702P
MOSFET P-Ch 30V 2A STripFET H6 SOT-23

MOSFET P-Ch 30V 2A STripFET H6 SOT-23

Supplier's Site
MOSFETs - 8765702 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765702
MOSFETs 8765702
MOSFET P-Ch 30V 2A STripFET H6 SOT-23

MOSFET P-Ch 30V 2A STripFET H6 SOT-23

Supplier's Site
MOSFETs - 1458882 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1458882
MOSFETs 1458882
MOSFET P-Ch 30V 2A STripFET H6 SOT-23

MOSFET P-Ch 30V 2A STripFET H6 SOT-23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PTD LOW VOLTAGE

MOSFET PTD LOW VOLTAGE

Buy Now Datasheet
Mosfet, P-Ch, -30V, -2A, Sot-23; Channel Type Stmicroelectronics - 45AC7738 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -2A, Sot-23; Channel Type Stmicroelectronics
45AC7738
Mosfet, P-Ch, -30V, -2A, Sot-23; Channel Type Stmicroelectronics 45AC7738
MOSFET, P-CH, -30V, -2A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -2A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STR2P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STR2P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STR2P3LLH6
MOSFET P-CH 30V 2A SOT-23

MOSFET P-CH 30V 2A SOT-23

Supplier's Site
Single FETs, MOSFETs - STR2P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STR2P3LLH6
Single FETs, MOSFETs STR2P3LLH6
MOSFET P-CH 30V 2A SOT-23

MOSFET P-CH 30V 2A SOT-23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STR2P3LLH6 1103833-STR2P3LLH6 497-15520-1-ND 8765702P 8765702 STR2P3LLH6 45AC7738 STR2P3LLH6 STR2P3LLH6
Product Name P-Channel 30 V 0.048 Ohm 2 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STR2P3LLH6 Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Mosfet, P-Ch, -30V, -2A, Sot-23; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 350 milliwatts 350 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 TO-3; SOT23 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data