STMicroelectronics, Inc. MOSFETs STR2N2VH5

Description
Power MOSFET N ch StripFET V 20V 2.3A
Request a Quote Datasheet
Description
Power MOSFET N ch StripFET V 20V 2.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7917876 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7917876
MOSFETs 7917876
Power MOSFET N ch StripFET V 20V 2.3A

Power MOSFET N ch StripFET V 20V 2.3A

Supplier's Site
MOSFETs - 7917876P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7917876P
MOSFETs 7917876P
Power MOSFET N ch StripFET V 20V 2.3A

Power MOSFET N ch StripFET V 20V 2.3A

Supplier's Site
MOSFETs - 1656538 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656538
MOSFETs 1656538
Power MOSFET N ch StripFET V 20V 2.3A

Power MOSFET N ch StripFET V 20V 2.3A

Supplier's Site
Single FETs, MOSFETs - 497-13883-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13883-1-ND
Single FETs, MOSFETs 497-13883-1-ND
N-Channel 20V 2.3A (Tj) 350mW (Tc) Surface Mount SOT-23-3

N-Channel 20V 2.3A (Tj) 350mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-13883-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13883-6-ND
Single FETs, MOSFETs 497-13883-6-ND
N-Channel 20V 2.3A (Tj) 350mW (Tc) Surface Mount SOT-23-3

N-Channel 20V 2.3A (Tj) 350mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-13883-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13883-2-ND
Single FETs, MOSFETs 497-13883-2-ND
N-Channel 20V 2.3A (Tj) 350mW (Tc) Surface Mount SOT-23-3

N-Channel 20V 2.3A (Tj) 350mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STR2N2VH5 - 1103832-STR2N2VH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STR2N2VH5
1103832-STR2N2VH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STR2N2VH5 1103832-STR2N2VH5
Manufacturer: STMicroelectronics Win Source Part Number: 1103832-STR2N2VH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 700mV @ 250μA (Min) Max Gate Charge: 4.6nC @ 4.5V Max Input Capacitance: 367pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 30 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103832-STR2N2VH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 700mV @ 250μA (Min)
Max Gate Charge: 4.6nC @ 4.5V
Max Input Capacitance: 367pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 20V 2.3A SOT-23 MOSFET Transistor
278-STR2N2VH5
SMD 20V 2.3A SOT-23 MOSFET Transistor 278-STR2N2VH5
N-CH JFET 20V 2.3A 30mR SOT-23 Surface Mount Product overview: STR2N2VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 2.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 2.3A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STR2N2VH5 can be used for catalog matching and distributor lookup.

N-CH JFET 20V 2.3A 30mR SOT-23 Surface Mount Product overview: STR2N2VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 2.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 2.3A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STR2N2VH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STR2N2VH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STR2N2VH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STR2N2VH5
MOSFET N-CH 20V 2.3A SOT23

MOSFET N-CH 20V 2.3A SOT23

Supplier's Site
Single FETs, MOSFETs - STR2N2VH5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STR2N2VH5
Single FETs, MOSFETs STR2N2VH5
MOSFET N-CH 20V 2.3A SOT23

MOSFET N-CH 20V 2.3A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 20V 0.025Ohm 23A STripFET V

MOSFET N-CH 20V 0.025Ohm 23A STripFET V

Buy Now Datasheet
Mosfet, N-Ch, 20V, 2.3A, 0.35W, Sot-23; Transistor Polarity Stmicroelectronics - 07AH7113 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.3A, 0.35W, Sot-23; Transistor Polarity Stmicroelectronics
07AH7113
Mosfet, N-Ch, 20V, 2.3A, 0.35W, Sot-23; Transistor Polarity Stmicroelectronics 07AH7113
MOSFET, N-CH, 20V, 2.3A, 0.35W, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 2.3A, 0.35W, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7917876 7917876P 497-13883-1-ND 1103832-STR2N2VH5 278-STR2N2VH5 STR2N2VH5 STR2N2VH5 STR2N2VH5 07AH7113
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STR2N2VH5 SMD 20V 2.3A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 2.3A, 0.35W, Sot-23; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Number of units in IC 1
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data