Manufacturer: STMicroelectronics
Win Source Part Number: 1103831-STR2550
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 300mV @ 10mA, 50mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
High voltage fast-switching PNP power transistor Product overview: STR2550 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STR2550 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 500V 500mA 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 500V 500mA 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 500V 500mA 500mW Surface Mount SOT-23-3
Bipolar Transistors - BJT 50mA High Volt PNP Neg 500V Pwr Trans
TRANS PNP 500V 0.5A SOT23-3
500V 500mW 100@50mA,10V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANSISTOR, BIPOL, PNP, -500V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-500V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:-500mA; DC Current Gain hFE:10hFE; Transistor RoHS Compliant: Yes
TRANS PNP 500V 0.5A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1103831-STR2550 | 276-STR2550 | 497-13848-6-ND | STR2550 | STR2550 | STR2550 | 98Y2501 | STR2550 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STR2550 | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Bipol, Pnp, -500V, Sot-23-3; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3; SOT23 | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 500 volts | 500 volts | 500 volts | 500 volts | ||||
| VCBO | -500 volts |