Win Source Part Number: 1277972-STQ3NK50ZR-A
Category: Discrete Semiconductor Products>Transistors
Series: SuperMESH™
Package: Tape & Box (TB)
Standard Package: 2,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 500mA (Tc)
Rds On (Max) @ Id, Vgs: 3.3Ohm @ 1.15A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 3W (Tc)
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STQ3NK50ZRAP,1026-ST
Base Product Number: STQ3
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 500V 500mA (Tc) 3W (Tc) Through Hole TO-92-3
MOSFET N-CH 500V 500MA TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1277972-STQ3NK50ZR-AP | STQ3NK50ZR-AP-ND | STQ3NK50ZR-AP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |