STMicroelectronics, Inc. Single FETs, MOSFETs STQ3N45K3-AP

Description
N-Channel 450V 600mA (Tc) 3W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 450V 600mA (Tc) 3W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STQ3N45K3-APTB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STQ3N45K3-APTB-ND
Single FETs, MOSFETs 497-STQ3N45K3-APTB-ND
N-Channel 450V 600mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 450V 600mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
450V 0.6A 3.2 Ohm MOSFET Transistor
278-STQ3N45K3-AP
450V 0.6A 3.2 Ohm MOSFET Transistor 278-STQ3N45K3-AP
N-Ch 450V 0.6A 3.2 Ohm Power MOSFET TO-92 Product overview: STQ3N45K3-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.6A, 3.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.6A, 3.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ3N45K3-AP can be used for catalog matching and distributor lookup.

N-Ch 450V 0.6A 3.2 Ohm Power MOSFET TO-92 Product overview: STQ3N45K3-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.6A, 3.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.6A, 3.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ3N45K3-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STQ3N45K3-AP - 803216-STQ3N45K3-AP - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STQ3N45K3-AP
803216-STQ3N45K3-AP
FETs - Single - STQ3N45K3-AP 803216-STQ3N45K3-AP
Manufacturer: STMicroelectronics Win Source Part Number: 803216-STQ3N45K3-AP Packaging: Tape & Box (TB) Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 450V Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power Dissipation (Maximum): 3W (Tc) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.8Ohm at 500mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 6nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 150pF at 25V Current - Continuous Drain (Id) at 25°C: 600mA (Tc) Vgs(th) (Maximum) at Id: 4.5V at 50μA Part Number Series: STQ3 Maximum Vgs: ±30V

Manufacturer: STMicroelectronics
Win Source Part Number: 803216-STQ3N45K3-AP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 450V
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power Dissipation (Maximum): 3W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.8Ohm at 500mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 6nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 150pF at 25V
Current - Continuous Drain (Id) at 25°C: 600mA (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 50μA
Part Number Series: STQ3
Maximum Vgs: ±30V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STQ3N45K3-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STQ3N45K3-AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STQ3N45K3-AP
MOSFET N-CH 450V 600MA TO92-3

MOSFET N-CH 450V 600MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 450V 3.2 Ohm 1.8A SuperMESH3

MOSFET N-Ch 450V 3.2 Ohm 1.8A SuperMESH3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STQ3N45K3-APTB-ND 278-STQ3N45K3-AP 803216-STQ3N45K3-AP STQ3N45K3-AP STQ3N45K3-AP
Product Name Single FETs, MOSFETs 450V 0.6A 3.2 Ohm MOSFET Transistor FETs - Single - STQ3N45K3-AP Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products