STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2LN60K3-AP STQ2LN60K3-AP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898439-STQ2LN60K3-AP Series: SuperMESH3™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: STQ2LN60 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STQ2LN60K3-APTB, 497-13391-1-ND, -497-13391-3, -497-13391-1, 497-STQ2LN60K3-APCT, 497-13391-3-ND, 497-13391-1, 497-13391-3, STQ2LN60K3AP
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898439-STQ2LN60K3-AP Series: SuperMESH3™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: STQ2LN60 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STQ2LN60K3-APTB, 497-13391-1-ND, -497-13391-3, -497-13391-1, 497-STQ2LN60K3-APCT, 497-13391-3-ND, 497-13391-1, 497-13391-3, STQ2LN60K3AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2LN60K3-AP - 898439-STQ2LN60K3-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2LN60K3-AP
898439-STQ2LN60K3-AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2LN60K3-AP 898439-STQ2LN60K3-AP
Manufacturer: STMicroelectronics Win Source Part Number: 898439-STQ2LN60K3-AP Series: SuperMESH3™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: STQ2LN60 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STQ2LN60K3-APTB, 497-13391-1-ND, -497-13391-3, -497-13391-1, 497-STQ2LN60K3-APCT, 497-13391-3-ND, 497-13391-1, 497-13391-3, STQ2LN60K3AP

Manufacturer: STMicroelectronics
Win Source Part Number: 898439-STQ2LN60K3-AP
Series: SuperMESH3™
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: STQ2LN60
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STQ2LN60K3-APTB, 497-13391-1-ND, -497-13391-3, -497-13391-1, 497-STQ2LN60K3-APCT, 497-13391-3-ND, 497-13391-1, 497-13391-3, STQ2LN60K3AP

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 4 Ohm 0.6 A MOSFET Transistor
278-STQ2LN60K3-AP
N-Channel 600 V 4 Ohm 0.6 A MOSFET Transistor 278-STQ2LN60K3-AP
N-channel 600 V, 4 Ohm typ., 0.6 A, MDmesh K3 Power MOSFET in a TO-92 package Product overview: STQ2LN60K3-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 0.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 0.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ2LN60K3-AP can be used for catalog matching and distributor lookup.

N-channel 600 V, 4 Ohm typ., 0.6 A, MDmesh K3 Power MOSFET in a TO-92 package Product overview: STQ2LN60K3-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4 Ohm, 0.6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 4 Ohm, 0.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ2LN60K3-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STQ2LN60K3-APCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STQ2LN60K3-APCT-ND
Single FETs, MOSFETs 497-STQ2LN60K3-APCT-ND
N-Channel 600V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3

N-Channel 600V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-STQ2LN60K3-APTB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STQ2LN60K3-APTB-ND
Single FETs, MOSFETs 497-STQ2LN60K3-APTB-ND
N-Channel 600V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3

N-Channel 600V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STQ2LN60K3-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STQ2LN60K3-AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STQ2LN60K3-AP
MOSFET N-CH 600V 600MA TO92-3

MOSFET N-CH 600V 600MA TO92-3

Supplier's Site
Single FETs, MOSFETs - STQ2LN60K3-AP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STQ2LN60K3-AP
Single FETs, MOSFETs STQ2LN60K3-AP
MOSFET N-CH 600V 600MA TO92-3

MOSFET N-CH 600V 600MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 4 Ohm 0.6A SuperMESH3 FET TO92

MOSFET N-Ch 600V 4 Ohm 0.6A SuperMESH3 FET TO92

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898439-STQ2LN60K3-AP 278-STQ2LN60K3-AP 497-STQ2LN60K3-APCT-ND STQ2LN60K3-AP STQ2LN60K3-AP STQ2LN60K3-AP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2LN60K3-AP N-Channel 600 V 4 Ohm 0.6 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products