STMicroelectronics, Inc. N-Channel Zener 600 V 4.4 Ohm MOSFET Transistor STQ2HNK60ZR-AP

Description
N-channel 600 V, 4.4 Ohm, 2 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package Product overview: STQ2HNK60ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 4.4 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 4.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ2HNK60ZR-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 4.4 Ohm, 2 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package Product overview: STQ2HNK60ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 4.4 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 4.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ2HNK60ZR-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Zener 600 V 4.4 Ohm MOSFET Transistor
278-STQ2HNK60ZR-AP
N-Channel Zener 600 V 4.4 Ohm MOSFET Transistor 278-STQ2HNK60ZR-AP
N-channel 600 V, 4.4 Ohm, 2 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package Product overview: STQ2HNK60ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 4.4 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 4.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ2HNK60ZR-AP can be used for catalog matching and distributor lookup.

N-channel 600 V, 4.4 Ohm, 2 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package Product overview: STQ2HNK60ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 4.4 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 4.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ2HNK60ZR-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2HNK60ZR-AP - 1261951-STQ2HNK60ZR-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2HNK60ZR-AP
1261951-STQ2HNK60ZR-AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2HNK60ZR-AP 1261951-STQ2HNK60ZR-AP
Manufacturer: STMicroelectronics Win Source Part Number: 1261951-STQ2HNK60ZR- AP Series: SuperMESH Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 500mA (Tc) Family Name: STQ2HNK60ZR-AP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-92-3 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 280pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 3W (Tc) Rds On (Maximum) @ Id, Vgs: 4.8 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): RJK6002DJE-00#Z0; AP4002T; KHB1D0N60G; Introduction Date: March 09, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261951-STQ2HNK60ZR-AP
Series: SuperMESH
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 500mA (Tc)
Family Name: STQ2HNK60ZR-AP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-92-3
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 280pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.8 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): RJK6002DJE-00#Z0; AP4002T; KHB1D0N60G;
Introduction Date: March 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-12344-3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12344-3-ND
Single FETs, MOSFETs 497-12344-3-ND
N-Channel 600V 500mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 600V 500mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-12344-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12344-1-ND
Single FETs, MOSFETs 497-12344-1-ND
N-Channel 600V 500mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 600V 500mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 4.4 Ohm, 2 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package

MOSFET N-channel 600 V, 4.4 Ohm, 2 A Zener-protected SuperMESH(TM) Power MOSFET in TO-92 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STQ2HNK60ZR-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STQ2HNK60ZR-AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STQ2HNK60ZR-AP
MOSFET N-CH 600V 500MA TO92-3

MOSFET N-CH 600V 500MA TO92-3

Supplier's Site
Mosfet, N-Ch, 600V, 0.5A, To-92; Transistor Polarity Stmicroelectronics - 34AC1983 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 0.5A, To-92; Transistor Polarity Stmicroelectronics
34AC1983
Mosfet, N-Ch, 600V, 0.5A, To-92; Transistor Polarity Stmicroelectronics 34AC1983
MOSFET, N-CH, 600V, 0.5A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:600V; On Resistance Rds(on):4.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.75V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 0.5A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:600V; On Resistance Rds(on):4.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.75V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 0.5A, To-92; Transistor Polarity Stmicroelectronics - 64AH8860 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 0.5A, To-92; Transistor Polarity Stmicroelectronics
64AH8860
Mosfet, N-Ch, 600V, 0.5A, To-92; Transistor Polarity Stmicroelectronics 64AH8860
MOSFET, N-CH, 600V, 0.5A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:600V; On Resistance Rds(on):4.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.75V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 0.5A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:600V; On Resistance Rds(on):4.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.75V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STQ2HNK60ZR-AP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STQ2HNK60ZR-AP
Single FETs, MOSFETs STQ2HNK60ZR-AP
MOSFET N-CH 600V 500MA TO92-3

MOSFET N-CH 600V 500MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STQ2HNK60ZR-AP 1261951-STQ2HNK60ZR-AP 497-12344-3-ND STQ2HNK60ZR-AP STQ2HNK60ZR-AP 34AC1983 STQ2HNK60ZR-AP
Product Name N-Channel Zener 600 V 4.4 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2HNK60ZR-AP Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 0.5A, To-92; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-92; TO-220; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Through Hole TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Tape Reel; Tape in Box Tape Reel; Cut Tape (CT),Tape & Box (TB)
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data