Manufacturer: STMicroelectronics
Win Source Part Number: 054296-STQ1NK60ZR
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 300mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 6.9nC @ 10V
Max Input Capacitance: 94pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15 Ohm @ 400mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
0.3A, 600V, 15ohm, N-CHANNEL, Si, POWER, MOSFET, TO-92, TO-92, 3 PIN Product overview: STQ1NK60ZR from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.3A, 600V, 15ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.3A, 600V, 15ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STQ1NK60ZR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 054296-STQ1NK60ZR | 285-STQ1NK60ZR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK60ZR | N-Channel 0.3A 600V 15ohm MOSFET Transistor |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 600 volts | |
| PD | 3000 milliwatts |