STMicroelectronics, Inc. MOSFETs STQ1HNK60R-AP

Description
MOSFET N-Channel 600V 0.4A TO-92
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 0.4A TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7146796 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7146796
MOSFETs 7146796
MOSFET N-Channel 600V 0.4A TO-92

MOSFET N-Channel 600V 0.4A TO-92

Supplier's Site
MOSFETs - 7146796P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7146796P
MOSFETs 7146796P
MOSFET N-Channel 600V 0.4A TO-92

MOSFET N-Channel 600V 0.4A TO-92

Supplier's Site
MOSFETs - 1686849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686849
MOSFETs 1686849
MOSFET N-Channel 600V 0.4A TO-92

MOSFET N-Channel 600V 0.4A TO-92

Supplier's Site
Single FETs, MOSFETs - 497-15648-3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15648-3-ND
Single FETs, MOSFETs 497-15648-3-ND
N-Channel 600V 400mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 600V 400mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-15648-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15648-1-ND
Single FETs, MOSFETs 497-15648-1-ND
N-Channel 600V 400mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 600V 400mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1HNK60R-AP - 038724-STQ1HNK60R-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1HNK60R-AP
038724-STQ1HNK60R-AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1HNK60R-AP 038724-STQ1HNK60R-AP
Manufacturer: STMicroelectronics Win Source Part Number: 038724-STQ1HNK60R-AP Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Tc) Family Name: STQ1HNK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 400mA (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 156pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): MDZ1N60UMH; SW C 1N60A; HS54095TZ-E; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 038724-STQ1HNK60R-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Tc)
Family Name: STQ1HNK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 400mA (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 156pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): MDZ1N60UMH; SW C 1N60A; HS54095TZ-E;
Introduction Date: June 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
600V 1A 7.3 Ohm MOSFET Transistor
278-STQ1HNK60R-AP
600V 1A 7.3 Ohm MOSFET Transistor 278-STQ1HNK60R-AP
600V 1A N-Ch MOSFET, TO-92, 7.3 Ohm Rds(on) Product overview: STQ1HNK60R-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, 7.3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, 7.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ1HNK60R-AP can be used for catalog matching and distributor lookup.

600V 1A N-Ch MOSFET, TO-92, 7.3 Ohm Rds(on) Product overview: STQ1HNK60R-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A, 7.3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, 7.3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ1HNK60R-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STQ1HNK60R-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STQ1HNK60R-AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STQ1HNK60R-AP
MOSFET N-CH 600V 400MA TO92-3

MOSFET N-CH 600V 400MA TO92-3

Supplier's Site
Single FETs, MOSFETs - STQ1HNK60R-AP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STQ1HNK60R-AP
Single FETs, MOSFETs STQ1HNK60R-AP
MOSFET N-CH 600V 400MA TO92-3

MOSFET N-CH 600V 400MA TO92-3

Supplier's Site Datasheet
Mosfet, N Channel, 600V, 0.4A, To92; Channel Type Stmicroelectronics - 33R1296 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 0.4A, To92; Channel Type Stmicroelectronics
33R1296
Mosfet, N Channel, 600V, 0.4A, To92; Channel Type Stmicroelectronics 33R1296
MOSFET, N CHANNEL, 600V, 0.4A, TO92; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 0.4A, TO92; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7146796 7146796P 497-15648-3-ND 038724-STQ1HNK60R-AP 278-STQ1HNK60R-AP STQ1HNK60R-AP STQ1HNK60R-AP 33R1296
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1HNK60R-AP 600V 1A 7.3 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 600V, 0.4A, To92; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3
Number of units in IC 1
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details