STMicroelectronics RF Misc ICs and Modules - STPTIC-82G2C5 STPTIC-82G2C5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898435-STPTIC-82G2C5 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP Package: Reel - TR Package: 4-UFBGA, WLCSP Mounting: Surface Mount Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 4-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: STPTIC-82G2C5-ND, 497-16329-6, -497-16329-6, 497-16329-1, 497-16329-2, -497-16329-2, -497-16329-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898435-STPTIC-82G2C5 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP Package: Reel - TR Package: 4-UFBGA, WLCSP Mounting: Surface Mount Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 4-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: STPTIC-82G2C5-ND, 497-16329-6, -497-16329-6, 497-16329-1, 497-16329-2, -497-16329-2, -497-16329-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STPTIC-82G2C5 - 898435-STPTIC-82G2C5 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STPTIC-82G2C5
898435-STPTIC-82G2C5
RF Misc ICs and Modules - STPTIC-82G2C5 898435-STPTIC-82G2C5
Manufacturer: STMicroelectronics Win Source Part Number: 898435-STPTIC-82G2C5 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP Package: Reel - TR Package: 4-UFBGA, WLCSP Mounting: Surface Mount Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 4-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: STPTIC-82G2C5-ND, 497-16329-6, -497-16329-6, 497-16329-1, 497-16329-2, -497-16329-2, -497-16329-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898435-STPTIC-82G2C5
Series: Parascan™
Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP
Package: Reel - TR
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: STPTIC
Categories: RF/IF and RFID
Case / Package: 4-WLCSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: STPTIC-82G2C5-ND, 497-16329-6, -497-16329-6, 497-16329-1, 497-16329-2, -497-16329-2, -497-16329-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 898435-STPTIC-82G2C5
Product Name RF Misc ICs and Modules - STPTIC-82G2C5
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details