STMicroelectronics RF/IF and RFID - RF Misc ICs and Modules STPTIC-82G2C4

Description
Win Source Part Number: 1236111-STPTIC-82G2C 4 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, WCDMA Package / Case: 3-SMD, No Lead Supplier Device Package: 3-WLCSP (0.75x0.72) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18404-2,497-1840 4-1,497-18404-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236111-STPTIC-82G2C 4 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, WCDMA Package / Case: 3-SMD, No Lead Supplier Device Package: 3-WLCSP (0.75x0.72) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18404-2,497-1840 4-1,497-18404-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236111-STPTIC-82G2C4 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236111-STPTIC-82G2C4
RF/IF and RFID - RF Misc ICs and Modules 1236111-STPTIC-82G2C4
Win Source Part Number: 1236111-STPTIC-82G2C 4 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, WCDMA Package / Case: 3-SMD, No Lead Supplier Device Package: 3-WLCSP (0.75x0.72) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18404-2,497-1840 4-1,497-18404-6 Base Product Number: STPTIC Product Status: Obsolete

Win Source Part Number: 1236111-STPTIC-82G2C4
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: Parascan™
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Frequency: 700MHz ~ 2.7GHz
Function: Analog Tunable Capacitor
RF Type: GSM, LTE, WCDMA
Package / Case: 3-SMD, No Lead
Supplier Device Package: 3-WLCSP (0.75x0.72)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18404-2,497-18404-1,497-18404-6
Base Product Number: STPTIC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236111-STPTIC-82G2C4
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details