STMICROELECTRONICS
STPTIC-82G2C4 -- RF AND WIRELESS - RF MISC ICS AND MODULES
STMicroelectronics
RF and Wireless - RF Misc ICs and Modules
STPTIC-82G2C4
Description
RF TUNABLE CAPACITORS
-
Shenzhen Shengyu Electronics Technology Limited
Description
RF TUNABLE CAPACITORS
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
STPTIC-82G2C4 |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Technology
Bluetooth; GPS; GSM; UMTS; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Supply Voltage
Other; 2.75V
Package Type
SC-82A, SOT-343
View Details
Device Type
Receiver
Operating Frequency
76 to 108 MHz
Bias Current
21.1 mA
View Details
2 suppliers