STMicroelectronics RF Misc ICs and Modules - STPTIC-82F1M6 STPTIC-82F1M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103824-STPTIC-82F1M 6 Packaging: Reel - TR Frequency: 700MHz to 3GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UQFN (1.6x1.2) Purpose: Analog Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103824-STPTIC-82F1M 6 Packaging: Reel - TR Frequency: 700MHz to 3GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UQFN (1.6x1.2) Purpose: Analog Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STPTIC-82F1M6 - 1103824-STPTIC-82F1M6 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STPTIC-82F1M6
1103824-STPTIC-82F1M6
RF Misc ICs and Modules - STPTIC-82F1M6 1103824-STPTIC-82F1M6
Manufacturer: STMicroelectronics Win Source Part Number: 1103824-STPTIC-82F1M 6 Packaging: Reel - TR Frequency: 700MHz to 3GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UQFN (1.6x1.2) Purpose: Analog Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103824-STPTIC-82F1M6
Packaging: Reel - TR
Frequency: 700MHz to 3GHz
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-UQFN (1.6x1.2)
Purpose: Analog Tunable Capacitor
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1103824-STPTIC-82F1M6
Product Name RF Misc ICs and Modules - STPTIC-82F1M6
Frequency 7.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details