STMicroelectronics RF and Wireless - RF Misc ICs and Modules STPTIC-68G2C5

Description
IC TUNABLE CAP RF BST 4WLCSP
Description
IC TUNABLE CAP RF BST 4WLCSP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - STPTIC-68G2C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
STPTIC-68G2C5
RF and Wireless - RF Misc ICs and Modules STPTIC-68G2C5
IC TUNABLE CAP RF BST 4WLCSP

IC TUNABLE CAP RF BST 4WLCSP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number STPTIC-68G2C5
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL11573-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 336-4880-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details