STMicroelectronics, Inc. SMD 6.8pF WLCSP Capacitor STPTIC-68G2C5

Description
Cap Tunable Integrated Capacitor 6.8pF Solder Ball SMD WLCSP 85°C T/R Product overview: STPTIC-68G2C5 from STMicroelectronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, WLCSP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, WLCSP, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-STPTIC-68G2C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tunable Integrated Capacitor 6.8pF Solder Ball SMD WLCSP 85°C T/R Product overview: STPTIC-68G2C5 from STMicroelectronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, WLCSP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, WLCSP, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-STPTIC-68G2C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8pF WLCSP Capacitor
863-STPTIC-68G2C5
SMD 6.8pF WLCSP Capacitor 863-STPTIC-68G2C5
Cap Tunable Integrated Capacitor 6.8pF Solder Ball SMD WLCSP 85°C T/R Product overview: STPTIC-68G2C5 from STMicroelectronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, WLCSP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, WLCSP, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-STPTIC-68G2C5 can be used for catalog matching and distributor lookup.

Cap Tunable Integrated Capacitor 6.8pF Solder Ball SMD WLCSP 85°C T/R Product overview: STPTIC-68G2C5 from STMicroelectronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, WLCSP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, WLCSP, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-STPTIC-68G2C5 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 6.8Pf, Wlcsp; Capacitance Stmicroelectronics - 52Y1165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, Wlcsp; Capacitance Stmicroelectronics
52Y1165
Cap, 6.8Pf, Wlcsp; Capacitance Stmicroelectronics 52Y1165
CAP, 6.8PF, WLCSP; Capacitance:6.8pF; Voltage Rating:-; Product Range:Parascan STPTIC Series; Capacitance Tolerance:-; Operating Temperature Max:85°C; Capacitor Case Style:WLCSP; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

CAP, 6.8PF, WLCSP; Capacitance:6.8pF; Voltage Rating:-; Product Range:Parascan STPTIC Series; Capacitance Tolerance:-; Operating Temperature Max:85°C; Capacitor Case Style:WLCSP; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 863-STPTIC-68G2C5 52Y1165
Product Name SMD 6.8pF WLCSP Capacitor Cap, 6.8Pf, Wlcsp; Capacitance Stmicroelectronics
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers