STMicroelectronics RF and Wireless - RF Misc ICs and Modules STPTIC-39G2C5

Description
IC TUNABLE CAP RF BST 4WLCSP
Description
IC TUNABLE CAP RF BST 4WLCSP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - STPTIC-39G2C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
STPTIC-39G2C5
RF and Wireless - RF Misc ICs and Modules STPTIC-39G2C5
IC TUNABLE CAP RF BST 4WLCSP

IC TUNABLE CAP RF BST 4WLCSP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number STPTIC-39G2C5
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - BCM20707UA1KFFB4G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 54F657LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4767-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details