STMicroelectronics RF/IF and RFID - RF Misc ICs and Modules STPTIC-39F1M6

Description
Win Source Part Number: 1236109-STPTIC-39F1M 6 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 6-VFDFN Supplier Device Package: 6-UQFN (1.6x1.2) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: STMicroelectronics Other Names: 497-15514-2,497-1551 4-1,497-15514-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236109-STPTIC-39F1M 6 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 6-VFDFN Supplier Device Package: 6-UQFN (1.6x1.2) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: STMicroelectronics Other Names: 497-15514-2,497-1551 4-1,497-15514-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236109-STPTIC-39F1M6 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236109-STPTIC-39F1M6
RF/IF and RFID - RF Misc ICs and Modules 1236109-STPTIC-39F1M6
Win Source Part Number: 1236109-STPTIC-39F1M 6 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 6-VFDFN Supplier Device Package: 6-UQFN (1.6x1.2) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: STMicroelectronics Other Names: 497-15514-2,497-1551 4-1,497-15514-6 Base Product Number: STPTIC Product Status: Obsolete

Win Source Part Number: 1236109-STPTIC-39F1M6
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: Parascan™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 700MHz ~ 3GHz
Function: Analog Tunable Capacitor
RF Type: GSM, LTE, W-CDMA
Package / Case: 6-VFDFN
Supplier Device Package: 6-UQFN (1.6x1.2)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.30.0090
Mfr: STMicroelectronics
Other Names: 497-15514-2,497-15514-1,497-15514-6
Base Product Number: STPTIC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236109-STPTIC-39F1M6
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 7.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details