STMicroelectronics RF Misc ICs and Modules - STPTIC-27L2C5 STPTIC-27L2C5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103823-STPTIC-27L2C 5 Packaging: Reel - TR Frequency: 700MHz to 2.7GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 4-FlipChip Purpose: Analog Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103823-STPTIC-27L2C 5 Packaging: Reel - TR Frequency: 700MHz to 2.7GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 4-FlipChip Purpose: Analog Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STPTIC-27L2C5 - 1103823-STPTIC-27L2C5 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STPTIC-27L2C5
1103823-STPTIC-27L2C5
RF Misc ICs and Modules - STPTIC-27L2C5 1103823-STPTIC-27L2C5
Manufacturer: STMicroelectronics Win Source Part Number: 1103823-STPTIC-27L2C 5 Packaging: Reel - TR Frequency: 700MHz to 2.7GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 4-FlipChip Purpose: Analog Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103823-STPTIC-27L2C5
Packaging: Reel - TR
Frequency: 700MHz to 2.7GHz
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-FlipChip
Purpose: Analog Tunable Capacitor
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1103823-STPTIC-27L2C5
Product Name RF Misc ICs and Modules - STPTIC-27L2C5
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details