STMicroelectronics RF Misc ICs and Modules - STPTIC-27L2C4 STPTIC-27L2C4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898430-STPTIC-27L2C4 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, WCDMA 700MHz ~ 2.7GHz - 3-WLCSP (0.75x0.94) Package: Reel - TR Package: 3-SMD, No Lead Mounting: Surface Mount Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 3-WLCSP (0.75x0.94) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18403-2, 497-18403-1, 497-18403-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898430-STPTIC-27L2C4 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, WCDMA 700MHz ~ 2.7GHz - 3-WLCSP (0.75x0.94) Package: Reel - TR Package: 3-SMD, No Lead Mounting: Surface Mount Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 3-WLCSP (0.75x0.94) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18403-2, 497-18403-1, 497-18403-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STPTIC-27L2C4 - 898430-STPTIC-27L2C4 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STPTIC-27L2C4
898430-STPTIC-27L2C4
RF Misc ICs and Modules - STPTIC-27L2C4 898430-STPTIC-27L2C4
Manufacturer: STMicroelectronics Win Source Part Number: 898430-STPTIC-27L2C4 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, WCDMA 700MHz ~ 2.7GHz - 3-WLCSP (0.75x0.94) Package: Reel - TR Package: 3-SMD, No Lead Mounting: Surface Mount Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 3-WLCSP (0.75x0.94) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18403-2, 497-18403-1, 497-18403-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898430-STPTIC-27L2C4
Series: Parascan™
Features: RF IC Analog Tunable Capacitor GSM, LTE, WCDMA 700MHz ~ 2.7GHz - 3-WLCSP (0.75x0.94)
Package: Reel - TR
Package: 3-SMD, No Lead
Mounting: Surface Mount
Family Name: STPTIC
Categories: RF/IF and RFID
Case / Package: 3-WLCSP (0.75x0.94)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18403-2, 497-18403-1, 497-18403-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 898430-STPTIC-27L2C4
Product Name RF Misc ICs and Modules - STPTIC-27L2C4
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details