STMicroelectronics RF Misc ICs and Modules - STPTIC-27F1M6 STPTIC-27F1M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795788-STPTIC-27F1M6 Series: Parascan Packaging: Reel package Package: 6-VFDFN Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Part Status: Obsolete(EOL) Family Name: STPTIC Categories: RF/IF and RFID Manufacturer Package: 6-UQFN (1.6x1.2) Alternative Parts (Cross-Reference): STPTIC-27G2C5; Introduction Date: November 02, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795788-STPTIC-27F1M6 Series: Parascan Packaging: Reel package Package: 6-VFDFN Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Part Status: Obsolete(EOL) Family Name: STPTIC Categories: RF/IF and RFID Manufacturer Package: 6-UQFN (1.6x1.2) Alternative Parts (Cross-Reference): STPTIC-27G2C5; Introduction Date: November 02, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STPTIC-27F1M6 - 795788-STPTIC-27F1M6 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STPTIC-27F1M6
795788-STPTIC-27F1M6
RF Misc ICs and Modules - STPTIC-27F1M6 795788-STPTIC-27F1M6
Manufacturer: STMicroelectronics Win Source Part Number: 795788-STPTIC-27F1M6 Series: Parascan Packaging: Reel package Package: 6-VFDFN Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Part Status: Obsolete(EOL) Family Name: STPTIC Categories: RF/IF and RFID Manufacturer Package: 6-UQFN (1.6x1.2) Alternative Parts (Cross-Reference): STPTIC-27G2C5; Introduction Date: November 02, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795788-STPTIC-27F1M6
Series: Parascan
Packaging: Reel package
Package: 6-VFDFN
Frequency: 700MHz ~ 3GHz
Function: Analog Tunable Capacitor
RF Type: GSM, LTE, W-CDMA
Part Status: Obsolete(EOL)
Family Name: STPTIC
Categories: RF/IF and RFID
Manufacturer Package: 6-UQFN (1.6x1.2)
Alternative Parts (Cross-Reference): STPTIC-27G2C5;
Introduction Date: November 02, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 795788-STPTIC-27F1M6
Product Name RF Misc ICs and Modules - STPTIC-27F1M6
Frequency 7.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details