STMicroelectronics, Inc. Repetitive Peak Reverse Voltage Stmicroelectronics STPSC406B-TR.

Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:1.9V; Forward Surge Current:40A; Operating Temperature Max:175°C RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:1.9V; Forward Surge Current:40A; Operating Temperature Max:175°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Stmicroelectronics - 28AC3409 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Stmicroelectronics
28AC3409
Repetitive Peak Reverse Voltage Stmicroelectronics 28AC3409
Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:1.9V; Forward Surge Current:40A; Operating Temperature Max:175°C RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:1.9V; Forward Surge Current:40A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC3409
Product Name Repetitive Peak Reverse Voltage Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details
Voltage regulator diodes - 1N4745A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details