STMicroelectronics, Inc. Single Bipolar Transistors STPSA42

Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2407-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2407-ND
Single Bipolar Transistors 497-2407-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - STPSA42 - 898391-STPSA42 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STPSA42
898391-STPSA42
TRANSISTORS - Transistors (BJT) - Single - STPSA42 898391-STPSA42
Manufacturer: STMicroelectronics Win Source Part Number: 898391-STPSA42 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Family Name: STPSA42 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: -497-2407, 497-2407-NDR, 497-2407, 1026-STPSA42, 1805-STPSA42

Manufacturer: STMicroelectronics
Win Source Part Number: 898391-STPSA42
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 625 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STPSA42
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: -497-2407, 497-2407-NDR, 497-2407, 1026-STPSA42, 1805-STPSA42

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STPSA42 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STPSA42
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STPSA42
TRANS NPN 300V 0.5A TO92-3

TRANS NPN 300V 0.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 497-2407-ND 898391-STPSA42 STPSA42
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - STPSA42 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 7528050P - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details