Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92AP
TRANS NPN 300V 0.5A TO92AP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | STPSA42-AP-ND | STPSA42-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |