STMicroelectronics, Inc. Repetitive Reverse Voltage Vrrm Max Stmicroelectronics STPS8L30B-TR.

Description
Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:490mV; Forward Surge Current Ifsm Max:75A; Product Range:- RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:490mV; Forward Surge Current Ifsm Max:75A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 15AC0614 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
15AC0614
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 15AC0614
Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:490mV; Forward Surge Current Ifsm Max:75A; Product Range:- RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage VF Max:490mV; Forward Surge Current Ifsm Max:75A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0614
Product Name Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Diode - 74195095 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details