40A, 30V, SILICON, RECTIFIER DIODE, PLASTIC, MAX247, 3 PIN Product overview: STPS80L30CY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80L30CY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261935-STPS80L30CY
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 4mA @ 30V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Part Status: Obsolete(EOL)
Family Name: STPS80L30CY
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: MAX247
Voltage - Forward (Vf) (Maximum) @ If: 480mV @ 40A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MBR3035PTHC0; MBR4035PTHC0; SR4030PTHC0;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 30V 40A MAX247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-STPS80L30CY | 1261935-STPS80L30CY | STPS80L30CY |
| Product Name | 40A 30V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS80L30CY | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247 | |
| RoHS Compliant | RoHS | ||
| IO | 40 amps | ||
| Diode Type | Schottky; Schottky | ||
| VF | 0.4800 volts | 0.4800 volts |