40A, 15V, SILICON, RECTIFIER DIODE, PLASTIC, MAX247, 3 PIN Product overview: STPS80L15CY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80L15CY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212391-STPS80L15CY
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 420mV @ 40A
Current - Reverse Leakage @ Vr: 16mA @ 15V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MAX247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 15V 40A MAX247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-STPS80L15CY | 212391-STPS80L15CY | STPS80L15CY |
| Product Name | 40A 15V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS80L15CY | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | MAX247 | TO-247 |
| IO | 40 amps | ||
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete(EOL) | Removed |