STMicroelectronics, Inc. Repetitive Reverse Voltage Vrrm Max Stmicroelectronics STPS80150CW.

Description
Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):80A; Forward Voltage VF Max:960mV; Diode Module Configuration:-; Product Range:-; Diode Case Style:TO-247; Diode Configuration:Common Cathode; No. of Pins:3Pins RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):80A; Forward Voltage VF Max:960mV; Diode Module Configuration:-; Product Range:-; Diode Case Style:TO-247; Diode Configuration:Common Cathode; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 15AC4525 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
15AC4525
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 15AC4525
Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):80A; Forward Voltage VF Max:960mV; Diode Module Configuration:-; Product Range:-; Diode Case Style:TO-247; Diode Configuration:Common Cathode; No. of Pins:3Pins RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):80A; Forward Voltage VF Max:960mV; Diode Module Configuration:-; Product Range:-; Diode Case Style:TO-247; Diode Configuration:Common Cathode; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4525
Product Name Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155181 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
High-speed switching diode - BAS16VY-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details