Win Source Part Number: 1282845-STPS660DDJFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 6 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 3.5A
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STPS660
Automotive 60 V, 6 A Power Schottky Rectifier Product overview: STPS660DDJFY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS660DDJFY-TR can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 60V POWERFLAT
Schottky Diodes & Rectifiers Automotive power Schottky rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1282845-STPS660DDJFY-TR | 286-STPS660DDJFY-TR | STPS660DDJFY-TR | STPS660DDJFY-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Automotive Schottky 60 V 6 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8000 volts | 0.8000 volts | ||
| VR | 60 volts | |||
| IR | 0.1500 mA |