STMicroelectronics, Inc. Repetitive Reverse Voltage Vrrm Max Stmicroelectronics STPS60L30CW.

Description
Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:600A RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:600A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 28AC3427 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
28AC3427
Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 28AC3427
Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:600A RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:600A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC3427
Product Name Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220026 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
High Conductance Fast Diode - 1N3595 - Micross Components, Inc.
Specs
Diode Type Parts List
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details