Manufacturer: STMicroelectronics
Win Source Part Number: 1261919-STPS41L30CG
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
20A, 30V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK-3 Product overview: STPS41L30CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41L30CG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1261919-STPS41L30CG | 286-STPS41L30CG |
| Product Name | Diodes, Rectifiers - Arrays - STPS41L30CG | 20A 30V Diode and Rectifier |
| Diode Type | Schottky |