STMicroelectronics, Inc. Diode, Schottky, 2X20A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics STPS41H100CT.

Description
DIODE, SCHOTTKY, 2X20A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:800mV; Product Range:- RoHS Compliant: Yes
Description
DIODE, SCHOTTKY, 2X20A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 2X20A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics - 28AC3426 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X20A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics
28AC3426
Diode, Schottky, 2X20A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics 28AC3426
DIODE, SCHOTTKY, 2X20A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X20A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 28AC3426
Product Name Diode, Schottky, 2X20A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics
Package TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5800 volts
View Details
Schottky Diodes & Rectifiers - 2441996 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-41; DO-41
RoHS Compliant RoHS
View Details