STMicroelectronics, Inc. Dual Schottky 60 V 40 A Diode and Rectifier STPS40SM60CT

Description
60 V, 40 A dual Low Leakage Power Schottky Rectifier Product overview: STPS40SM60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM60CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 40 A dual Low Leakage Power Schottky Rectifier Product overview: STPS40SM60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM60CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 60 V 40 A Diode and Rectifier
286-STPS40SM60CT
Dual Schottky 60 V 40 A Diode and Rectifier 286-STPS40SM60CT
60 V, 40 A dual Low Leakage Power Schottky Rectifier Product overview: STPS40SM60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM60CT can be used for catalog matching and distributor lookup.

60 V, 40 A dual Low Leakage Power Schottky Rectifier Product overview: STPS40SM60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM60CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS40SM60CT - 212385-STPS40SM60CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40SM60CT
212385-STPS40SM60CT
Diodes, Rectifiers - Arrays - STPS40SM60CT 212385-STPS40SM60CT
Manufacturer: STMicroelectronics Win Source Part Number: 212385-STPS40SM60CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 625mV @ 20A Current - Reverse Leakage @ Vr: 90μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212385-STPS40SM60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 625mV @ 20A
Current - Reverse Leakage @ Vr: 90μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 60V TO220AB - 761-STPS40SM60CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 60V TO220AB
761-STPS40SM60CT
DIODE ARRAY SCHOTTKY 60V TO220AB 761-STPS40SM60CT
DIODE ARRAY SCHOTTKY 60V TO220AB

DIODE ARRAY SCHOTTKY 60V TO220AB

Supplier's Site
Rectifier Stmicroelectronics - 87T3894 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
87T3894
Rectifier Stmicroelectronics 87T3894
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40SM60CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40SM60CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS40SM60CT
DIODE ARR SCHOTT 60V 20A TO220

DIODE ARR SCHOTT 60V 20A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-STPS40SM60CT 212385-STPS40SM60CT 761-STPS40SM60CT 87T3894 STPS40SM60CT
Product Name Dual Schottky 60 V 40 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS40SM60CT DIODE ARRAY SCHOTTKY 60V TO220AB Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS RoHS
IO 20 amps
Tj -65 C (-85 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Schottky barrier dual diode - BAT74S,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
5 suppliers