STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS40SM60CR STPS40SM60CR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935616-STPS40SM60CR Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: STPS40 Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.10.0080 Other Part Number: -497-12338, 497-12338
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935616-STPS40SM60CR Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: STPS40 Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.10.0080 Other Part Number: -497-12338, 497-12338
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS40SM60CR - 935616-STPS40SM60CR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40SM60CR
935616-STPS40SM60CR
Diodes, Rectifiers - Arrays - STPS40SM60CR 935616-STPS40SM60CR
Manufacturer: STMicroelectronics Win Source Part Number: 935616-STPS40SM60CR Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: STPS40 Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.10.0080 Other Part Number: -497-12338, 497-12338

Manufacturer: STMicroelectronics
Win Source Part Number: 935616-STPS40SM60CR
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STPS40
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Other Part Number: -497-12338, 497-12338

Buy Now Datasheet
Schottky Diode and Rectifier - 286-STPS40SM60CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS40SM60CR
Schottky Diode and Rectifier 286-STPS40SM60CR
Power Schottky rectifier Product overview: STPS40SM60CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM60CR can be used for catalog matching and distributor lookup.

Power Schottky rectifier Product overview: STPS40SM60CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM60CR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 935616-STPS40SM60CR 286-STPS40SM60CR
Product Name Diodes, Rectifiers - Arrays - STPS40SM60CR Schottky Diode and Rectifier
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Unlock Full Specs
to access all available technical data