STMicroelectronics OEM Parts - OEM Parts ( S ) - STPS40M100CTN STPS40M100CTN

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008923-STPS40M100CT N Mounting: SMD (SMT) Forward Voltage: 780 mV Forward Current: 40 A Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): SBR20U150CT; MBR20100CT-E3/4W; STPS20H100CT; STPS3045CT; STPS1545CT; MBR1545CT-E3/45; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 100 V Max Forward Surge Current (Ifsm): 530 A
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008923-STPS40M100CT N Mounting: SMD (SMT) Forward Voltage: 780 mV Forward Current: 40 A Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): SBR20U150CT; MBR20100CT-E3/4W; STPS20H100CT; STPS3045CT; STPS1545CT; MBR1545CT-E3/45; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 100 V Max Forward Surge Current (Ifsm): 530 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STPS40M100CTN - 1008923-STPS40M100CTN - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STPS40M100CTN
1008923-STPS40M100CTN
OEM Parts - OEM Parts ( S ) - STPS40M100CTN 1008923-STPS40M100CTN
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008923-STPS40M100CT N Mounting: SMD (SMT) Forward Voltage: 780 mV Forward Current: 40 A Number of Pins: 3 Categories: OEM Parts( S ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): SBR20U150CT; MBR20100CT-E3/4W; STPS20H100CT; STPS3045CT; STPS1545CT; MBR1545CT-E3/45; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant REACH SVHC: No SVHC Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 100 V Max Forward Surge Current (Ifsm): 530 A

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008923-STPS40M100CTN
Mounting: SMD (SMT)
Forward Voltage: 780 mV
Forward Current: 40 A
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): SBR20U150CT; MBR20100CT-E3/4W; STPS20H100CT; STPS3045CT; STPS1545CT; MBR1545CT-E3/45;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
REACH SVHC: No SVHC
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 100 V
Max Forward Surge Current (Ifsm): 530 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008923-STPS40M100CTN
Product Name OEM Parts - OEM Parts ( S ) - STPS40M100CTN
Unlock Full Specs
to access all available technical data