STMicroelectronics, Inc. Schottky 120 V Diode and Rectifier STPS40120CTN

Description
120 V power Schottky Rectifier Product overview: STPS40120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40120CTN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 V power Schottky Rectifier Product overview: STPS40120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40120CTN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 120 V Diode and Rectifier - 286-STPS40120CTN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120 V Diode and Rectifier
286-STPS40120CTN
Schottky 120 V Diode and Rectifier 286-STPS40120CTN
120 V power Schottky Rectifier Product overview: STPS40120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40120CTN can be used for catalog matching and distributor lookup.

120 V power Schottky Rectifier Product overview: STPS40120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40120CTN can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282894-STPS40120CTN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282894-STPS40120CTN
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282894-STPS40120CTN
Win Source Part Number: 1282894-STPS40120CTN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 A Current - Reverse Leakage @ Vr: 25 µA @ 120 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Narrow Leads ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STPS401 Product Status: Obsolete

Win Source Part Number: 1282894-STPS40120CTN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 A
Current - Reverse Leakage @ Vr: 25 µA @ 120 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Narrow Leads
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STPS401
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-STPS40120CTN 1282894-STPS40120CTN
Product Name Schottky 120 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
RoHS Compliant RoHS
Diode Type Schottky; Schottky
VF 1 volts
VR 120 volts
Unlock Full Specs
to access all available technical data