STMicroelectronics Schottky 100V TO220 Diode and Rectifier STPS40100CT

Description
DIODE ARRAY SCHOTTKY 100V TO220 Product overview: STPS40100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40100CT can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY SCHOTTKY 100V TO220 Product overview: STPS40100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40100CT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V TO220 Diode and Rectifier
286-STPS40100CT
Schottky 100V TO220 Diode and Rectifier 286-STPS40100CT
DIODE ARRAY SCHOTTKY 100V TO220 Product overview: STPS40100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40100CT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 100V TO220 Product overview: STPS40100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40100CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS40100CT - 795784-STPS40100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40100CT
795784-STPS40100CT
Diodes, Rectifiers - Arrays - STPS40100CT 795784-STPS40100CT
Manufacturer: STMicroelectronics Win Source Part Number: 795784-STPS40100CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A (DC) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - DC Reverse (Vr) (Maximum): 100V Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795784-STPS40100CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A (DC)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40100CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS40100CT
DIODE ARR SCHOTT 100V 20A TO220

DIODE ARR SCHOTT 100V 20A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-STPS40100CT 795784-STPS40100CT STPS40100CT
Product Name Schottky 100V TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - STPS40100CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220
Unlock Full Specs
to access all available technical data