STMicroelectronics Electronic Wholesale - STPS3L60 STPS3L60

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261911-STPS3L60 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): 1N5822G; 1N5818RL; STPS5L60RL; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261911-STPS3L60 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): 1N5822G; 1N5818RL; STPS5L60RL; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STPS3L60 - 1261911-STPS3L60 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STPS3L60
1261911-STPS3L60
Electronic Wholesale - STPS3L60 1261911-STPS3L60
Manufacturer: STMicroelectronics Win Source Part Number: 1261911-STPS3L60 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): 1N5822G; 1N5818RL; STPS5L60RL; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1261911-STPS3L60
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): 1N5822G; 1N5818RL; STPS5L60RL;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1261911-STPS3L60
Product Name Electronic Wholesale - STPS3L60
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548681 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.6300 volts
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWJ - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123
RoHS Compliant RoHS
View Details
7 suppliers