Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097241-STPS360B-TR
Mounting: SMD (SMT)
Forward Voltage: 650 mV
Peak Non-Repetitive Surge Current: 50 A
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 30 µA
Max Surge Current: 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1097241-STPS360B-TR |
| Product Name | OEM Parts - OEM Parts ( S ) - STPS360B-TR |
| Package | DPAK; DPAK |