Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014366-STPS30U100DJ
Forward Voltage: 855 mV
Peak Non-Repetitive Surge Current: 200 A
Forward Current: 30 A
Number of Pins: 3
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
Max Forward Surge Current (Ifsm): 200 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014366-STPS30U100DJF-TR |
| Product Name | OEM Parts - OEM Parts ( S ) - STPS30U100DJF-TR |