STMicroelectronics Diodes, Rectifiers - Single - STPS30S45CW STPS30S45CW

Description
Manufacturer: STMicroelectronics Win Source Part Number: 749615-STPS30S45CW Series: * Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): STPS3045CW; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 749615-STPS30S45CW Series: * Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): STPS3045CW; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS30S45CW - 749615-STPS30S45CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30S45CW
749615-STPS30S45CW
Diodes, Rectifiers - Single - STPS30S45CW 749615-STPS30S45CW
Manufacturer: STMicroelectronics Win Source Part Number: 749615-STPS30S45CW Series: * Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): STPS3045CW; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 749615-STPS30S45CW
Series: *
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): STPS3045CW;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Schottky 45V 30A Diode and Rectifier
280-STPS30S45CW
Schottky 45V 30A Diode and Rectifier 280-STPS30S45CW
DIODE SCHOTTKY 45V 30A TO-247 Product overview: STPS30S45CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30S45CW can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 30A TO-247 Product overview: STPS30S45CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30S45CW can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30S45CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30S45CW
Discrete Semiconductor Products - Diodes - Rectifiers STPS30S45CW
DIODE SCHOTTKY 45V 30A TO-247

DIODE SCHOTTKY 45V 30A TO-247

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30S45CW
Schottky Diodes & Rectifiers STPS30S45CW
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 749615-STPS30S45CW 280-STPS30S45CW STPS30S45CW STPS30S45CW
Product Name Diodes, Rectifiers - Single - STPS30S45CW Schottky 45V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
60 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG060V100EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers
Diodes, Rectifiers - Single - BAS2103WE6433HTMA1 - 1022050-BAS2103WE6433HTMA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 200 volts
View Details
4 suppliers