Manufacturer: STMicroelectronics
Win Source Part Number: 194730-STPS30L40CG-T
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
15A, 40V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK-3 Product overview: STPS30L40CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L40CG-TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 194730-STPS30L40CG-TR | 286-STPS30L40CG-TR |
| Product Name | Discrete Semiconductor Products | 15A 40V Diode and Rectifier |
| Diode Type | Schottky; Diodes,Rectifiers - Arrays |