STMicroelectronics 15A 45V Diode and Rectifier STPS3045CPI

Description
15A, 45V, SILICON, RECTIFIER DIODE, INSULATED, TOP-3I, 3 PIN Product overview: STPS3045CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CPI can be used for catalog matching and distributor lookup.
Request a Quote
Description
15A, 45V, SILICON, RECTIFIER DIODE, INSULATED, TOP-3I, 3 PIN Product overview: STPS3045CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CPI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15A 45V Diode and Rectifier - 286-STPS3045CPI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 45V Diode and Rectifier
286-STPS3045CPI
15A 45V Diode and Rectifier 286-STPS3045CPI
15A, 45V, SILICON, RECTIFIER DIODE, INSULATED, TOP-3I, 3 PIN Product overview: STPS3045CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CPI can be used for catalog matching and distributor lookup.

15A, 45V, SILICON, RECTIFIER DIODE, INSULATED, TOP-3I, 3 PIN Product overview: STPS3045CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CPI can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS3045CPI - 1261895-STPS3045CPI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS3045CPI
1261895-STPS3045CPI
Diodes, Rectifiers - Arrays - STPS3045CPI 1261895-STPS3045CPI
Manufacturer: STMicroelectronics Win Source Part Number: 1261895-STPS3045CPI Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MBR3045PTG; MBR3045PT; STPS3045CPI; SD241P/45; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261895-STPS3045CPI
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): MBR3045PTG; MBR3045PT; STPS3045CPI; SD241P/45;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-STPS3045CPI 1261895-STPS3045CPI
Product Name 15A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - STPS3045CPI
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
High-speed switching diode - BAW56S-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers