STMicroelectronics Schottky 45V Diode and Rectifier STPS3045

Description
DIODE ARRAY SCHOTTKY 45V 3TOPI Product overview: STPS3045 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V 3TOPI Product overview: STPS3045 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V Diode and Rectifier - 286-STPS3045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
286-STPS3045
Schottky 45V Diode and Rectifier 286-STPS3045
DIODE ARRAY SCHOTTKY 45V 3TOPI Product overview: STPS3045 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V 3TOPI Product overview: STPS3045 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS3045 - 194724-STPS3045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS3045
194724-STPS3045
Diodes, Rectifiers - Arrays - STPS3045 194724-STPS3045
Manufacturer: STMicroelectronics Win Source Part Number: 194724-STPS3045 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 570mV @ 15A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: 200°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TOP-3I Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 194724-STPS3045
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 200°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TOP-3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-STPS3045 194724-STPS3045
Product Name Schottky 45V Diode and Rectifier Diodes, Rectifiers - Arrays - STPS3045
Package Bulk TOP-3I
Tj 200 C (392 F) 200 C (392 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data