30 V, 30 A dual Power Schottky Rectifier Product overview: STPS3030CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3030CR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053971-STPS3030CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 30V 15A I2PAK
DIODE ARRAY SCHOTTKY 30V I2PAK
Schottky Diodes & Rectifiers LD PWR SCHOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 286-STPS3030CR | 053971-STPS3030CR | STPS3030CR | 57P1743 | 761-STPS3030CR | STPS3030CR |
| Product Name | Dual Schottky 30 V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS3030CR | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | DIODE ARRAY SCHOTTKY 30V I2PAK | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | I2PAK | D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA | I2PAK | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 15 amps | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Schottky; Schottky | Schottky; Schottky |