Win Source Part Number: 1282885-STPS2530CG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 12.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STPS2530
Product Status: Obsolete
12.5A, 30V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK, 3-PIN Product overview: STPS2530CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12.5A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2530CG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 12.5A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1282885-STPS2530CG | 286-STPS2530CG | STPS2530CG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 12.5A 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.5300 volts | 0.5300 volts | |
| VR | 30 volts | ||
| IR | 1.00E-3 mA | ||
| Tj | 150 C (302 F) | -65 C (-85 F) |