STMicroelectronics, Inc. Schottky Rectifier, Single, 150V, 2A; Repetitive Peak Reverse Voltage Stmicroelectronics STPS2150.

Description
SCHOTTKY RECTIFIER, SINGLE, 150V, 2A; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-15; No. of Pins:2Pins; Forward Voltage Max:820mV; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, SINGLE, 150V, 2A; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-15; No. of Pins:2Pins; Forward Voltage Max:820mV; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Single, 150V, 2A; Repetitive Peak Reverse Voltage Stmicroelectronics - 07X1959 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 150V, 2A; Repetitive Peak Reverse Voltage Stmicroelectronics
07X1959
Schottky Rectifier, Single, 150V, 2A; Repetitive Peak Reverse Voltage Stmicroelectronics 07X1959
SCHOTTKY RECTIFIER, SINGLE, 150V, 2A; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-15; No. of Pins:2Pins; Forward Voltage Max:820mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 150V, 2A; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-15; No. of Pins:2Pins; Forward Voltage Max:820mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 07X1959
Product Name Schottky Rectifier, Single, 150V, 2A; Repetitive Peak Reverse Voltage Stmicroelectronics
Rectifier Configuration / Technology Schottky
Package DO-15; DO-15
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441974P - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 5 amps
VRRM 200 volts
View Details
Low-leakage switching diode - BAS416Z - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers