STMicroelectronics OEM Parts - OEM Parts ( S ) - STPS20LCD200CT STPS20LCD200CT

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097238-STPS20LCD200 CT Forward Voltage: 810 mV Peak Non-Repetitive Surge Current: 150 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 200 V Peak Reverse Current: 5 µA Max Junction Temperature (Tj): 175 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097238-STPS20LCD200 CT Forward Voltage: 810 mV Peak Non-Repetitive Surge Current: 150 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 200 V Peak Reverse Current: 5 µA Max Junction Temperature (Tj): 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STPS20LCD200CT - 1097238-STPS20LCD200CT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STPS20LCD200CT
1097238-STPS20LCD200CT
OEM Parts - OEM Parts ( S ) - STPS20LCD200CT 1097238-STPS20LCD200CT
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097238-STPS20LCD200 CT Forward Voltage: 810 mV Peak Non-Repetitive Surge Current: 150 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 200 V Peak Reverse Current: 5 µA Max Junction Temperature (Tj): 175 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097238-STPS20LCD200CT
Forward Voltage: 810 mV
Peak Non-Repetitive Surge Current: 150 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 5 µA
Max Junction Temperature (Tj): 175 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1097238-STPS20LCD200CT
Product Name OEM Parts - OEM Parts ( S ) - STPS20LCD200CT
Unlock Full Specs
to access all available technical data