Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986558-STPS20120CB-T
Packaging: Tape and Reel
Forward Voltage: 920 mV
Peak Non-Repetitive Surge Current: 150 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 20 A
Max Repetitive Reverse Voltage (Vrrm): 120 V
Peak Reverse Current: 10 µA
Max Junction Temperature (Tj): 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986558-STPS20120CB-TR |
| Product Name | OEM Parts - OEM Parts ( S ) - STPS20120CB-TR |